Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 82V3380EQG 82V3380EQG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908506-82V3380EQG Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz Output 100-TQFP (14x14) Package: Tray Package: 100-LQFP Exposed Pad Mounting: Surface Mount Family Name: 82V3380 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -800-3944, IDT82V3380EQG-ND, 82V3380EQG-ND, IDT82V3380EQG, 800-3944
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908506-82V3380EQG Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz Output 100-TQFP (14x14) Package: Tray Package: 100-LQFP Exposed Pad Mounting: Surface Mount Family Name: 82V3380 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -800-3944, IDT82V3380EQG-ND, 82V3380EQG-ND, IDT82V3380EQG, 800-3944
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 82V3380EQG
908506-82V3380EQG
Clock/Timing - Clock/Timing - Application Specific - 82V3380EQG 908506-82V3380EQG
Manufacturer: Renesas Electronics America Win Source Part Number: 908506-82V3380EQG Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz Output 100-TQFP (14x14) Package: Tray Package: 100-LQFP Exposed Pad Mounting: Surface Mount Family Name: 82V3380 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -800-3944, IDT82V3380EQG-ND, 82V3380EQG-ND, IDT82V3380EQG, 800-3944

Manufacturer: Renesas Electronics America
Win Source Part Number: 908506-82V3380EQG
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz Output 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: 82V3380
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -800-3944, IDT82V3380EQG-ND, 82V3380EQG-ND, IDT82V3380EQG, 800-3944

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-82V3380EQG
Clock and Timing IC 763-82V3380EQG
IC PLL WAN SYNC ETHERNET 100TQFP Product overview: 82V3380EQG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3380EQG can be used for catalog matching and distributor lookup.

IC PLL WAN SYNC ETHERNET 100TQFP Product overview: 82V3380EQG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3380EQG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - 82V3380EQG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
82V3380EQG
Clock/Timing - Application Specific 82V3380EQG
IC PLL WAN SYNC ETHERNET 100TQFP

IC PLL WAN SYNC ETHERNET 100TQFP

Supplier's Site Datasheet
Application Specific Clock/Timing - 82V3380EQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
82V3380EQG
Application Specific Clock/Timing 82V3380EQG
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 100-TQFP (14x14)

Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 908506-82V3380EQG 763-82V3380EQG 82V3380EQG 82V3380EQG
Product Name Clock/Timing - Clock/Timing - Application Specific - 82V3380EQG Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 100-TQFP (14x14) Tray Surface Mount; Surface Mount Surface Mount; 100-LQFP Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Bus Interface CMOS, LVDS, PECL CMOS; ECL; PECL; LVDS; CMOS, LVDS, PECL
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-2-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers