IC PLL WAN SYNC ETHERNET 64TQFP
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 64-TQFP-EP (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 82V3355EDG | 82V3355EDG |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 64-TQFP Exposed Pad |
| Frequency | 622 MHz | 622 MHz |
| Bus Interface | CMOS; ECL; PECL; LVDS; CMOS, LVDS, PECL |