Win Source Part Number: 1029818-82V3280PFG
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tray
Frequency - Max: 622.08MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: CMOS, LVDS, PECL
Output: CMOS, LVDS, PECL
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Stratum
Voltage - Supply: 3V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 82V3380EQG; 82V3285EQG; 82V3280EQG; SI5368B-C-GQ; SI5369B-C-GQR; SI5369B-C-GQ;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT82V3280PFG,IDT82V
Base Product Number: 82V3280
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 100-TQFP (14x14)
IC PLL WAN SE STRATUM 2 100-TQFP Product overview: 82V3280PFG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3280PFG can be used for catalog matching and distributor lookup.
IC PLL WAN SE STRATUM 2 100-TQFP
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 100-TQFP (14x14)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1029818-82V3280PFG | 82V3280PFG-ND | 763-82V3280PFG | 82V3280PFG | 82V3280PFG |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVDS; CMOS, LVDS, PECL | PECL | CMOS, LVDS, PECL | CMOS; ECL; PECL; LVDS; CMOS, LVDS, PECL | |
| Package Type | Surface Mount; 100-LQFP | Surface Mount; 100-LQFP | Tray | Surface Mount; Surface Mount | Surface Mount; 100-LQFP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |