Ethernet, SONET/SDH, Stratum IC 622.08MHz 1 Output 100-TQFP (14x14)
IC PLL WAN SE STRATUM 2 100TQFP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 82V3280EQG8-ND | 82V3280EQG8 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | PECL | |
| Package Type | Surface Mount; 100-LQFP Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | |
| Frequency | 622 MHz | 622 MHz |