Manufacturer: Renesas Electronics America
Win Source Part Number: 908504-82V3255TFG8
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 64-TQFP (10x10)
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Family Name: 82V3255
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT82V3255TFG8-ND, IDT82V3255TFG8
IC PLL WAN SMC STRATUM 3 64-TQFP Product overview: 82V3255TFG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3255TFG8 can be used for catalog matching and distributor lookup.
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 64-TQFP (10x10)
IC PLL WAN SMC STRATUM 3 64-TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 908504-82V3255TFG8 | 763-82V3255TFG8 | 82V3255TFG8 | 82V3255TFG8 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 82V3255TFG8 | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 64-TQFP (10x10) | Tape & Reel (TR) | Surface Mount; 64-LQFP | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | CMOS, LVDS, PECL | CMOS; ECL; PECL; LVDS; CMOS, LVDS, PECL |