Renesas Electronics Corporation Clock and Timing IC 82V3255TFG

Description
IC PLL WAN SMC STRATUM 3 64-TQFP Product overview: 82V3255TFG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3255TFG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL WAN SMC STRATUM 3 64-TQFP Product overview: 82V3255TFG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3255TFG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-82V3255TFG
Clock and Timing IC 763-82V3255TFG
IC PLL WAN SMC STRATUM 3 64-TQFP Product overview: 82V3255TFG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3255TFG can be used for catalog matching and distributor lookup.

IC PLL WAN SMC STRATUM 3 64-TQFP Product overview: 82V3255TFG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3255TFG can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Application Specific - 82V3255TFG - 908503-82V3255TFG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 82V3255TFG
908503-82V3255TFG
Clock/Timing - Clock/Timing - Application Specific - 82V3255TFG 908503-82V3255TFG
Manufacturer: Renesas Electronics America Win Source Part Number: 908503-82V3255TFG Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 64-TQFP (10x10) Package: Tray Package: 64-LQFP Mounting: Surface Mount Family Name: 82V3255 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT82V3255TFG-ND, IDT82V3255TFG

Manufacturer: Renesas Electronics America
Win Source Part Number: 908503-82V3255TFG
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 64-TQFP (10x10)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Family Name: 82V3255
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT82V3255TFG-ND, IDT82V3255TFG

Buy Now Datasheet
Clock/Timing - Application Specific - 82V3255TFG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
82V3255TFG
Clock/Timing - Application Specific 82V3255TFG
IC PLL WAN SMC STRATUM 3 64-TQFP

IC PLL WAN SMC STRATUM 3 64-TQFP

Supplier's Site Datasheet
Application Specific Clock/Timing - 82V3255TFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
82V3255TFG
Application Specific Clock/Timing 82V3255TFG
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 64-TQFP (10x10)

Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 64-TQFP (10x10)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-82V3255TFG 908503-82V3255TFG 82V3255TFG 82V3255TFG
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - 82V3255TFG Clock/Timing - Application Specific Application Specific Clock/Timing
Bus Interface CMOS, LVDS, PECL CMOS; ECL; PECL; LVDS; CMOS, LVDS, PECL
Package Type Tray Surface Mount; 64-TQFP (10x10) Surface Mount; Surface Mount Surface Mount; 64-LQFP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Frequency 622 MHz 622 MHz 622 MHz
Unlock Full Specs
to access all available technical data