Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 82V3255EDG 82V3255EDG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195270-82V3255EDG Length: 10 mm Thickness: 1 mm Number of Pins: 64 Width: 10 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195270-82V3255EDG Length: 10 mm Thickness: 1 mm Number of Pins: 64 Width: 10 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 82V3255EDG - 1195270-82V3255EDG - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 82V3255EDG
1195270-82V3255EDG
Custom Parts - Custom Parts (0 - A) - 82V3255EDG 1195270-82V3255EDG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195270-82V3255EDG Length: 10 mm Thickness: 1 mm Number of Pins: 64 Width: 10 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195270-82V3255EDG
Length: 10 mm
Thickness: 1 mm
Number of Pins: 64
Width: 10 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1195270-82V3255EDG
Product Name Custom Parts - Custom Parts (0 - A) - 82V3255EDG
Unlock Full Specs
to access all available technical data