Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 64-TQFP-EP (10x10)
IC PLL WAN SYNC ETH 64TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 82V3202EDG8 | 82V3202EDG8 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 64-TQFP Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |