Renesas Electronics Corporation Application Specific Clock/Timing 82V3155PVG8

Description
Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP
Request a Quote Datasheet
Description
Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 82V3155PVG8-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
82V3155PVG8-ND
Application Specific Clock/Timing 82V3155PVG8-ND
Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP

Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP

Buy Now Datasheet
Singapore, Singapore
Dual Clock and Timing IC
763-82V3155PVG8
Dual Clock and Timing IC 763-82V3155PVG8
IC PLL WAN T1/E1/OC3 DUAL 56SSOP Product overview: 82V3155PVG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3155PVG8 can be used for catalog matching and distributor lookup.

IC PLL WAN T1/E1/OC3 DUAL 56SSOP Product overview: 82V3155PVG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3155PVG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1173749-82V3155PVG8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1173749-82V3155PVG8
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1173749-82V3155PVG8
Win Source Part Number: 1173749-82V3155PVG8 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 32.768MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Clock Output: CMOS, LVDS, TTL PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Voltage - Supply: 3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT82V3155PVG8,IDT82 V3155PVG8-ND Base Product Number: 82V3155 Product Status: Obsolete

Win Source Part Number: 1173749-82V3155PVG8
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 32.768MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Clock
Output: CMOS, LVDS, TTL
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Stratum, T1/E1/OC3
Voltage - Supply: 3V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT82V3155PVG8,IDT82V3155PVG8-ND
Base Product Number: 82V3155
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Application Specific - 82V3155PVG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
82V3155PVG8
Clock/Timing - Application Specific 82V3155PVG8
IC PLL WAN T1/E1/OC3 DUAL 56SSOP

IC PLL WAN T1/E1/OC3 DUAL 56SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - 82V3155PVG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
82V3155PVG8
Application Specific Clock/Timing 82V3155PVG8
Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP

Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 82V3155PVG8-ND 763-82V3155PVG8 1173749-82V3155PVG8 82V3155PVG8 82V3155PVG8
Product Name Application Specific Clock/Timing Dual Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface TTL CMOS, LVDS, TTL CMOS; LVDS; TTL; CMOS, LVDS, TTL CMOS; LVDS; TTL; CMOS, LVDS, TTL
Package Type Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" Tape & Reel (TR) Surface Mount; 56-BSSOP (0.295", 7.50mm Width) Surface Mount; Surface Mount Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data