Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 82V3012PVG 82V3012PVG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908502-82V3012PVG Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 82V3012 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1998-5, IDT82V3012PVG, IDT82V3012PVG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908502-82V3012PVG Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 82V3012 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1998-5, IDT82V3012PVG, IDT82V3012PVG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 82V3012PVG
908502-82V3012PVG
Clock/Timing - Clock/Timing - Application Specific - 82V3012PVG 908502-82V3012PVG
Manufacturer: Renesas Electronics America Win Source Part Number: 908502-82V3012PVG Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 82V3012 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1998-5, IDT82V3012PVG, IDT82V3012PVG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908502-82V3012PVG
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz Output 56-SSOP
Package: 56-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 82V3012
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1998-5, IDT82V3012PVG, IDT82V3012PVG-ND

Buy Now Datasheet
Application Specific Clock/Timing - 800-1998-5-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-1998-5-ND
Application Specific Clock/Timing 800-1998-5-ND
Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP

Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP

Buy Now Datasheet
Singapore, Singapore
Dual Clock and Timing IC
763-82V3012PVG
Dual Clock and Timing IC 763-82V3012PVG
IC PLL WAN T1/E1/OC3 DUAL 56SSOP Product overview: 82V3012PVG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3012PVG can be used for catalog matching and distributor lookup.

IC PLL WAN T1/E1/OC3 DUAL 56SSOP Product overview: 82V3012PVG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3012PVG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 82V3012PVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
82V3012PVG
Application Specific Clock/Timing 82V3012PVG
Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP

Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 82V3012PVG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
82V3012PVG
Clock/Timing - Application Specific 82V3012PVG
IC PLL WAN T1/E1/OC3 DUAL 56SSOP

IC PLL WAN T1/E1/OC3 DUAL 56SSOP

Supplier's Site Datasheet
IC PLL WAN T1/E1/OC3 DUAL 56SSOP - 668-82V3012PVG - Utmel Electronic Limited
Hong Kong, China
IC PLL WAN T1/E1/OC3 DUAL 56SSOP
668-82V3012PVG
IC PLL WAN T1/E1/OC3 DUAL 56SSOP 668-82V3012PVG
IC PLL WAN T1/E1/OC3 DUAL 56SSOP

IC PLL WAN T1/E1/OC3 DUAL 56SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 908502-82V3012PVG 800-1998-5-ND 763-82V3012PVG 82V3012PVG 82V3012PVG 668-82V3012PVG
Product Name Clock/Timing - Clock/Timing - Application Specific - 82V3012PVG Application Specific Clock/Timing Dual Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific IC PLL WAN T1/E1/OC3 DUAL 56SSOP
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 56-SSOP Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" Tube Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) Surface Mount; Surface Mount 56-BSSOP (0.295, 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface TTL CMOS, LVDS, TTL CMOS; LVDS; TTL; CMOS, LVDS, TTL
Unlock Full Specs
to access all available technical data