IC PLL WAN T1/E1 DUAL REF 56SSOP Product overview: 82V3002APVG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3002APVG can be used for catalog matching and distributor lookup.
Stratum Clock/Frequency Generator IC 32.768MHz 1 Output 56-SSOP
Win Source Part Number: 1030256-82V3002APVG
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 32.768MHz
Number of Circuits: 1
Standard Package: 26
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: Clock
PLL: Yes
Main Purpose: Stratum
Voltage - Supply: 3V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 82V3001APVG; 82V3011PVG; 82V3010PVG; CDC924DL; CDC924DLR; CDC925DLG4;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT82V3002APVG-ND,ID
Base Product Number: 82V3002
IC PLL WAN T1/E1 DUAL REF 56SSOP
Stratum Clock/Frequency Generator IC 32.768MHz 1 Output 56-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-82V3002APVG | 82V3002APVG-ND | 1030256-82V3002APVG | 82V3002APVG | 82V3002APVG |
| Product Name | Dual Clock and Timing IC | Application Specific Clock/Timing | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Tube | Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; 56-BSSOP (0.295", 7.50mm Width) | Surface Mount; Surface Mount | Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 32.77 MHz | 32.77 MHz | 32.77 MHz | 32.77 MHz | 32.77 MHz |