Renesas Electronics Corporation Telecom 82V2084PFG

Description
Telecom IC Line Interface Unit (LIU) 128-TQFP (14x20)
Request a Quote Datasheet
Description
Telecom IC Line Interface Unit (LIU) 128-TQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 82V2084PFG-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Line Interface Unit (LIU) 128-TQFP (14x20)

Telecom IC Line Interface Unit (LIU) 128-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 82V2084PFG-ND
Product Name Telecom
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2434-C-FSR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details