Renesas Electronics Corporation Telecom 82V2042EPFG

Description
Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Request a Quote Datasheet
Description
Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 800-2783-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)

Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 800-2783-ND
Product Name Telecom
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
27.5 - 30.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0109 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 30000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LV10A-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32193-A-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details