Renesas Electronics Corporation Telecom 82P5088BBG8

Description
Telecom IC Line Interface Unit (LIU) 256-PBGA (17x17)
Request a Quote Datasheet
Description
Telecom IC Line Interface Unit (LIU) 256-PBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 82P5088BBG8-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Line Interface Unit (LIU) 256-PBGA (17x17)

Telecom IC Line Interface Unit (LIU) 256-PBGA (17x17)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 82P5088BBG8-ND
Product Name Telecom
Supply Voltage 1.8V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF51822-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI3210M-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details