Renesas Electronics Corporation Telecom 82P2816ABBG

Description
Telecom IC Line Interface Unit (LIU) 416-PBGA (27x27)
Request a Quote Datasheet
Description
Telecom IC Line Interface Unit (LIU) 416-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 82P2816ABBG-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Line Interface Unit (LIU) 416-PBGA (27x27)

Telecom IC Line Interface Unit (LIU) 416-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 82P2816ABBG-ND
Product Name Telecom
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24L01-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - 336-5501-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details