IC FEMTOCLOCK MULT NG 32VFQFN Product overview: 813N252BKI-04LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-813N252BKI-04LF can be used for catalog matching and distributor lookup.
IC 312.5MHz 1 32-VFQFN Exposed Pad
Manufacturer: Renesas Electronics America
Win Source Part Number: 858339-813N252BKI-04
Series: FemtoClock® NG
Operating Temperature Range: -40°C ~ 85°C
Features: IC 312.5MHz 1 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: 813N252
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3229, 813N252BKI-04LF-ND, ICS813N252BKI-04LF, ICS813N252BKI-04LF-N
IC FEMTOCLOCK MULT NG 32VFQFN
IC FEMTOCLOCK MULT NG 32VFQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-813N252BKI-04LF | 800-3229-ND | 858339-813N252BKI-04LF | 813N252BKI-04LF | 813N252BKI-04LF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 813N252BKI-04LF | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS, LVPECL | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ||
| Package Type | Tray | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-QFN (5x5) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 156 MHz | 312 MHz | 312 MHz | 312 MHz |