Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041103-813N252AKI09
Length: 5 mm
Operating Supply Voltage: 3.3 V
Number of Elements: 2
Thickness: 1 mm
Number of Pins: 32
Width: 5 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 813N252AKI09LF813N25
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 2.935 V
Nominal Supply Current: 200 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041103-813N252AKI09LF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 813N252AKI09LF |