Win Source Part Number: 1316243-813322BKI-02
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock®
Type: Frequency Translator, Jitter Attenuator, Multiplexer, Voltage Controlled Crystal Oscillator (VCXO)
Package: Tape & Reel (TR)
Frequency - Max: 622.08MHz
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVPECL
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 813322B
Product Status: Obsolete
Product overview: 813322BKI-02LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-813322BKI-02LFT can be used for catalog matching and distributor lookup.
IC VCXO ATTENUATOR/MULT 32VFQFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1316243-813322BKI-02LFT | 728-813322BKI-02LFT | 813322BKI-02LFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount |