Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 813001AGILF

Description
"Multiplexer, Voltage Controlled Crystal Oscillator (VCXO) IC 640MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Multiplexer, Voltage Controlled Crystal Oscillator (VCXO) IC 640MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 813001AGILF-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
813001AGILF-ND
Clock Generators, PLLs, Frequency Synthesizers 813001AGILF-ND
"Multiplexer, Voltage Controlled Crystal Oscillator (VCXO) IC 640MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

"Multiplexer, Voltage Controlled Crystal Oscillator (VCXO) IC 640MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 813001AGILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
813001AGILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 813001AGILF
IC MULTIPLEXER 24TSSOP

IC MULTIPLEXER 24TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 813001AGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
813001AGILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 813001AGILF
IC VCXO DUAL MULTIPLER 24-TSSOP

IC VCXO DUAL MULTIPLER 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 813001AGILF-ND 813001AGILF 813001AGILF
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Multiplexer, Voltage Controlled Crystal Oscillator (VCXO); Clock Generator Multiplexer, Voltage Controlled Crystal Oscillator (VCXO); Clock Generator Clock Generator
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDCS502 Crystal Oscillator / Clock Generator with optional SSC - CDCS502PWR - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09115-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers