Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 810252DKI-02LFT 810252DKI-02LFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858334-810252DKI-02L FT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock Multiplier, Jitter Attenuator IC 312.5MHz 1 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858334-810252DKI-02L FT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock Multiplier, Jitter Attenuator IC 312.5MHz 1 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 810252DKI-02LFT - 858334-810252DKI-02LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 810252DKI-02LFT
858334-810252DKI-02LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 810252DKI-02LFT 858334-810252DKI-02LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858334-810252DKI-02L FT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock Multiplier, Jitter Attenuator IC 312.5MHz 1 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America
Win Source Part Number: 858334-810252DKI-02LFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Clock Multiplier, Jitter Attenuator IC 312.5MHz 1 32-VFQFN Exposed Pad
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFPN (5x5)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)

Buy Now
Clock and Timing IC - 728-810252DKI-02LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-810252DKI-02LFT
Clock and Timing IC 728-810252DKI-02LFT
IC CLOCK BUFFER 8SOIC Product overview: 810252DKI-02LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-810252DKI-02LFT can be used for catalog matching and distributor lookup.

IC CLOCK BUFFER 8SOIC Product overview: 810252DKI-02LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-810252DKI-02LFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 810252DKI-02LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
810252DKI-02LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 810252DKI-02LFT
IC CLOCK BUFFER 8SOIC

IC CLOCK BUFFER 8SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 810252DKI-02LFT - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
810252DKI-02LFT
Clock Generators, PLLs, Frequency Synthesizers 810252DKI-02LFT
IC CLOCK MULTIPLIER 32VFQFPN

IC CLOCK MULTIPLIER 32VFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 858334-810252DKI-02LFT 728-810252DKI-02LFT 810252DKI-02LFT 810252DKI-02LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 810252DKI-02LFT Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Multiplier, Jitter Attenuator; Clock Generator
Package Type Surface Mount; 32-VFQFPN (5x5) 32-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data