Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026106-810252AYI-03
Packaging: Tape & Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(0-9)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026106-810252AYI-03LFT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 810252AYI-03LFT |