IC VCXO SYNC ETH ATTEN 16-TSSOP Product overview: 810251AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-810251AGILFT can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 920821-810251AGILFT
Operating Temperature Range: -40°C ~ 85°C
Features: Jitter Attenuator, Voltage Controlled Crystal Oscillator (VCXO) IC 25MHz 1 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS810251
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS810251AGILFT, ICS810251AGILFT-ND
IC VCXO SYNC ETH ATTEN 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-810251AGILFT | 920821-810251AGILFT | 810251AGILFT |
| Product Name | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 810251AGILFT | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | 16-TSSOP (0.173", 4.40mm Width) | Surface Mount; 16-TSSOP | Surface Mount; Surface Mount |