Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - 81006122A 81006122A

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217441-81006122A Contact Plating: Lead, Tin Polarity: Non-Inverting Resistance: 80 Ω High Level Output Current: 30 mA Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Dual Supply Voltage: 15 V
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217441-81006122A Contact Plating: Lead, Tin Polarity: Non-Inverting Resistance: 80 Ω High Level Output Current: 30 mA Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Dual Supply Voltage: 15 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 81006122A - 1217441-81006122A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 81006122A
1217441-81006122A
Logic - Logic - Signal Switches, Multiplexers, Decoders - 81006122A 1217441-81006122A
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217441-81006122A Contact Plating: Lead, Tin Polarity: Non-Inverting Resistance: 80 Ω High Level Output Current: 30 mA Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Dual Supply Voltage: 15 V

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217441-81006122A
Contact Plating: Lead, Tin
Polarity: Non-Inverting
Resistance: 80 Ω
High Level Output Current: 30 mA
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Dual Supply Voltage: 15 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1217441-81006122A
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 81006122A
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F251ADM - Rochester Electronics
Specs
Output Characteristics Complementary Output
Package Type DIP; CDIP
Logic Family TTL
View Details
3 suppliers
Quad 2-input multiplexer; 3-state - 74AHC257D,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
4 suppliers