Video Clock/Frequency Generator, Translator, Jitter Attenuator, Multiplexer IC 175MHz 1 Output 32-VFQFPN (5x5)
Video Clock/Frequency Generator, Translator, Jitter Attenuator, Multiplexer IC 175MHz 1 Output 32-VFQFPN (5x5)
IC CLK SYNC DL VCXO PLL 32 VFQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 810001BK-22LFT-ND | 810001BK-22LFT | 810001BK-22LFT |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; TTL; LVCMOS, LVTTL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |