Manufacturer: Renesas Electronics America
Win Source Part Number: 858331-80RXS2448AALG
Features: Serial RapidIO® Switch 1024-FCBGA (33x33)
Package: Tray
Package: 1024-BBGA, FCBGA
Mounting: Surface Mount
Family Name: 80RXS2448
Categories: Integrated Circuits (ICs)
Case / Package: 1024-FCBGA (33x33)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 24
REACH Status: REACH Unaffected
Serial RapidIO® Switch 1024-FCBGA (33x33)
FCBGA 33.00X33.00X2.80 MM, 1.00M
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 858331-80RXS2448AALGI | 80RXS2448AALGI | 80RXS2448AALGI |
| Product Name | Specialized ICs - 80RXS2448AALGI | Specialized ICs | Specialized ICs |