Renesas Electronics Corporation Integrated Circuits (ICs) - Specialized ICs 80KSW0003ARI

Description
Win Source Part Number: 1012103-80KSW0003ARI Category: Integrated Circuits (ICs)>Specialized ICs Type: Serial RapidIO® Switch Package: Tray Applications: Wireless Infrastructure Standard Package: 4 Mounting: SMD (SMT) Package / Case: 324-BBGA, FCBGA Supplier Device Package: 324-FCBGA (19x19) ECCN: 5A991B1 Fake Threat In the Open Market: 60 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT80KSW0003ARI-ND,I DT80KSW0003ARI Base Product Number: 80KSW Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1012103-80KSW0003ARI Category: Integrated Circuits (ICs)>Specialized ICs Type: Serial RapidIO® Switch Package: Tray Applications: Wireless Infrastructure Standard Package: 4 Mounting: SMD (SMT) Package / Case: 324-BBGA, FCBGA Supplier Device Package: 324-FCBGA (19x19) ECCN: 5A991B1 Fake Threat In the Open Market: 60 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT80KSW0003ARI-ND,I DT80KSW0003ARI Base Product Number: 80KSW Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Specialized ICs - 1012103-80KSW0003ARI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1012103-80KSW0003ARI
Integrated Circuits (ICs) - Specialized ICs 1012103-80KSW0003ARI
Win Source Part Number: 1012103-80KSW0003ARI Category: Integrated Circuits (ICs)>Specialized ICs Type: Serial RapidIO® Switch Package: Tray Applications: Wireless Infrastructure Standard Package: 4 Mounting: SMD (SMT) Package / Case: 324-BBGA, FCBGA Supplier Device Package: 324-FCBGA (19x19) ECCN: 5A991B1 Fake Threat In the Open Market: 60 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT80KSW0003ARI-ND,I DT80KSW0003ARI Base Product Number: 80KSW Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1012103-80KSW0003ARI
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Serial RapidIO® Switch
Package: Tray
Applications: Wireless Infrastructure
Standard Package: 4
Mounting: SMD (SMT)
Package / Case: 324-BBGA, FCBGA
Supplier Device Package: 324-FCBGA (19x19)
ECCN: 5A991B1
Fake Threat In the Open Market: 60 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT80KSW0003ARI-ND,IDT80KSW0003ARI
Base Product Number: 80KSW
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Specialized ICs - 80KSW0003ARI - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
80KSW0003ARI
Specialized ICs 80KSW0003ARI
IC SER RAPIDIO SWITCH 324FCBGA

IC SER RAPIDIO SWITCH 324FCBGA

Supplier's Site Datasheet
Specialized ICs - 80KSW0003ARI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
80KSW0003ARI
Specialized ICs 80KSW0003ARI
Serial RapidIO® Switch 324-FCBGA (19x19)

Serial RapidIO® Switch 324-FCBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 1012103-80KSW0003ARI 80KSW0003ARI 80KSW0003ARI
Product Name Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data