Manufacturer: Renesas Electronics America
Win Source Part Number: 858330-80HCPS1848HM
Series: CPS-1848
Features: Serial RapidIO® Switch 784-FCBGA (29x29)
Package: 784-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT80HCPS1848
Categories: Integrated Circuits (ICs)
Case / Package: 784-FCBGA (29x29)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Other Part Number: IDT80HCPS1848HM, IDT80HCPS1848HM-ND
IC SER RAPIDIO SWITCH 784FCBGA
Serial RapidIO® Switch 784-FCBGA (29x29)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 858330-80HCPS1848HM | 80HCPS1848HM | 80HCPS1848HM |
| Product Name | Specialized ICs - 80HCPS1848HM | Specialized ICs | Specialized ICs |