Renesas Electronics Corporation Integrated Circuits (ICs) - Specialized ICs 80HCPS1848CHMGI

Description
Win Source Part Number: 999999-80HCPS1848CHM GI Category: Integrated Circuits (ICs)>Specialized ICs Series: CPS-1848 Type: Serial RapidIO® Switch Package: Tray Applications: Wireless Infrastructure Standard Package: 36 Mounting: SMD (SMT) Package / Case: 784-BBGA, FCBGA Supplier Device Package: 784-FCBGA (29x29) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3759 Base Product Number: 80HCPS1848
Request a Quote Datasheet
Description
Win Source Part Number: 999999-80HCPS1848CHM GI Category: Integrated Circuits (ICs)>Specialized ICs Series: CPS-1848 Type: Serial RapidIO® Switch Package: Tray Applications: Wireless Infrastructure Standard Package: 36 Mounting: SMD (SMT) Package / Case: 784-BBGA, FCBGA Supplier Device Package: 784-FCBGA (29x29) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3759 Base Product Number: 80HCPS1848
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Specialized ICs - 999999-80HCPS1848CHMGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
999999-80HCPS1848CHMGI
Integrated Circuits (ICs) - Specialized ICs 999999-80HCPS1848CHMGI
Win Source Part Number: 999999-80HCPS1848CHM GI Category: Integrated Circuits (ICs)>Specialized ICs Series: CPS-1848 Type: Serial RapidIO® Switch Package: Tray Applications: Wireless Infrastructure Standard Package: 36 Mounting: SMD (SMT) Package / Case: 784-BBGA, FCBGA Supplier Device Package: 784-FCBGA (29x29) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3759 Base Product Number: 80HCPS1848

Win Source Part Number: 999999-80HCPS1848CHMGI
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CPS-1848
Type: Serial RapidIO® Switch
Package: Tray
Applications: Wireless Infrastructure
Standard Package: 36
Mounting: SMD (SMT)
Package / Case: 784-BBGA, FCBGA
Supplier Device Package: 784-FCBGA (29x29)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3759
Base Product Number: 80HCPS1848

Buy Now Datasheet
Specialized ICs - 80HCPS1848CHMGI - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
80HCPS1848CHMGI
Specialized ICs 80HCPS1848CHMGI
IC SER RAPIDIO SWITCH 784FCBGA

IC SER RAPIDIO SWITCH 784FCBGA

Supplier's Site Datasheet
Specialized ICs - 80HCPS1848CHMGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
80HCPS1848CHMGI
Specialized ICs 80HCPS1848CHMGI
Serial RapidIO® Switch 784-FCBGA (29x29)

Serial RapidIO® Switch 784-FCBGA (29x29)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 999999-80HCPS1848CHMGI 80HCPS1848CHMGI 80HCPS1848CHMGI
Product Name Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data