Win Source Part Number: 1195464-80HCPS1848CH
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CPS-1848
Type: Serial RapidIO® Switch
Package: Tray
Applications: Wireless Infrastructure
Standard Package: 36
Mounting: SMD (SMT)
Package / Case: 784-BBGA, FCBGA
Supplier Device Package: 784-FCBGA (29x29)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3758
Base Product Number: 80HCPS1848
Serial RapidIO® Switch 784-FCBGA (29x29)
IC SER RAPIDIO SWITCH 784FCBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1195464-80HCPS1848CHMG | 80HCPS1848CHMG | 80HCPS1848CHMG |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |