Renesas Electronics Corporation Specialized ICs 80HCPS1848CBR

Description
Serial RapidIO® Switch 784-FCBGA (29x29)
Request a Quote Datasheet
Description
Serial RapidIO® Switch 784-FCBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - 80HCPS1848CBR-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
80HCPS1848CBR-ND
Specialized ICs 80HCPS1848CBR-ND
Serial RapidIO® Switch 784-FCBGA (29x29)

Serial RapidIO® Switch 784-FCBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Specialized ICs - 1381187-80HCPS1848CBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1381187-80HCPS1848CBR
Integrated Circuits (ICs) - Specialized ICs 1381187-80HCPS1848CBR
Win Source Part Number: 1381187-80HCPS1848CB R Category: Integrated Circuits (ICs)>Specialized ICs Series: CPS-1848 Type: Serial RapidIO® Switch Package: Tray Applications: Wireless Infrastructure Mounting Type: Surface Mount Package / Case: 784-BBGA, FCBGA Supplier Device Package: 784-FCBGA (29x29) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: 80HCPS1848 Product Status: Obsolete Moisture Sensitivity Level (MSL): 4 (72 Hours) Standard Package: 36 pcs

Win Source Part Number: 1381187-80HCPS1848CBR
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CPS-1848
Type: Serial RapidIO® Switch
Package: Tray
Applications: Wireless Infrastructure
Mounting Type: Surface Mount
Package / Case: 784-BBGA, FCBGA
Supplier Device Package: 784-FCBGA (29x29)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 80HCPS1848
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 4 (72 Hours)
Standard Package: 36 pcs

Buy Now Datasheet
Specialized ICs - 80HCPS1848CBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
80HCPS1848CBR
Specialized ICs 80HCPS1848CBR
Serial RapidIO® Switch 784-FCBGA (29x29)

Serial RapidIO® Switch 784-FCBGA (29x29)

Buy Now Datasheet
Specialized ICs - 80HCPS1848CBR - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
80HCPS1848CBR
Specialized ICs 80HCPS1848CBR
IC SER RAPIDIO SWITCH 784FCBGA

IC SER RAPIDIO SWITCH 784FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 80HCPS1848CBR-ND 1381187-80HCPS1848CBR 80HCPS1848CBR 80HCPS1848CBR
Product Name Specialized ICs Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products