Manufacturer: Renesas Electronics America
Win Source Part Number: 858328-80HCPS1848CBL
Series: CPS-1848
Features: Serial RapidIO® Switch 784-FCBGA (29x29)
Package: 784-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: 80HCPS1848
Categories: Integrated Circuits (ICs)
Case / Package: 784-FCBGA (29x29)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Serial RapidIO® Switch 784-FCBGA (29x29)
IC SER RAPIDIO SWITCH 784FCBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 858328-80HCPS1848CBLG | 80HCPS1848CBLG | 80HCPS1848CBLG |
| Product Name | Specialized ICs - 80HCPS1848CBLG | Specialized ICs | Specialized ICs |