Serial RapidIO® Switch 784-FCBGA (29x29)
Win Source Part Number: 1191280-80HCPS1848BR
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CPS-1848
Type: Serial RapidIO® Switch
Package: Tray
Applications: Wireless Infrastructure
Standard Package: 36
Mounting: SMD (SMT)
Package / Case: 784-BBGA, FCBGA
Supplier Device Package: 784-FCBGA (29x29)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT80HCPS1848BRI,IDT
Base Product Number: 80HCPS1848
Product Status: Obsolete
Serial RapidIO® Switch 784-FCBGA (29x29)
IC SER RAPIDIO SWITCH 784FCBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 80HCPS1848BRI-ND | 1191280-80HCPS1848BRI | 80HCPS1848BRI | 80HCPS1848BRI |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |