Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210711-80HCPS1616RM
Length: 21 mm
Contact Plating: Copper, Silver, Tin
Thickness: 2.75 mm
Number of Pins: 400
Width: 21 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 80HCPS1616-RMI;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1210711-80HCPS1616RMI |
| Product Name | Custom Parts - Custom Parts (0 - A) - 80HCPS1616RMI |