Manufacturer: Renesas Electronics America
Win Source Part Number: 858327-80HCPS1616CHM
Series: CPS-1616
Features: Serial RapidIO® Switch 400-FCBGA (21x21)
Package: 400-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: 80HCPS1616
Categories: Integrated Circuits (ICs)
Case / Package: 400-FCBGA (21x21)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SER RAPIDIO SWITCH 400FCBGA
Serial RapidIO® Switch 400-FCBGA (21x21)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 858327-80HCPS1616CHMGI | 80HCPS1616CHMGI | 80HCPS1616CHMGI |
| Product Name | Specialized ICs - 80HCPS1616CHMGI | Specialized ICs | Specialized ICs |