Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081180-7MMV4101S10B
Length: 14 mm
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Thickness: 2.15 mm
Access Time: 10 ns
Density: 3 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 24 b
Number of Pins: 119
Width: 22 mm
Categories: OEM Parts(0-9)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3.15 V
Nominal Supply Current: 295 mA
Address Bus Width: 17 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081180-7MMV4101S10BG |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 7MMV4101S10BG |