Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 79RC64V475200DP 79RC64V475200DP

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040854-79RC64V47520 0DP Mounting: SMD (SMT) Frequency: 200 MHz Operating Supply Voltage: 3.3 V Number of Pins: 208 Categories: OEM Parts(0-9) Case / Package: PQFP Max Frequency: 200 MHz Alternative Parts (Cross-Reference): 79RC64V475200DP79RC6 4V475-200DP; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Core Architecture: MIPS
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040854-79RC64V47520 0DP Mounting: SMD (SMT) Frequency: 200 MHz Operating Supply Voltage: 3.3 V Number of Pins: 208 Categories: OEM Parts(0-9) Case / Package: PQFP Max Frequency: 200 MHz Alternative Parts (Cross-Reference): 79RC64V475200DP79RC6 4V475-200DP; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Core Architecture: MIPS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 79RC64V475200DP - 1040854-79RC64V475200DP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 79RC64V475200DP
1040854-79RC64V475200DP
OEM Parts - OEM Parts (0 - 9) - 79RC64V475200DP 1040854-79RC64V475200DP
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040854-79RC64V47520 0DP Mounting: SMD (SMT) Frequency: 200 MHz Operating Supply Voltage: 3.3 V Number of Pins: 208 Categories: OEM Parts(0-9) Case / Package: PQFP Max Frequency: 200 MHz Alternative Parts (Cross-Reference): 79RC64V475200DP79RC6 4V475-200DP; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Core Architecture: MIPS

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040854-79RC64V475200DP
Mounting: SMD (SMT)
Frequency: 200 MHz
Operating Supply Voltage: 3.3 V
Number of Pins: 208
Categories: OEM Parts(0-9)
Case / Package: PQFP
Max Frequency: 200 MHz
Alternative Parts (Cross-Reference): 79RC64V475200DP79RC64V475-200DP;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Core Architecture: MIPS

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1040854-79RC64V475200DP
Product Name OEM Parts - OEM Parts (0 - 9) - 79RC64V475200DP
Unlock Full Specs
to access all available technical data