Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 79RC32T355-133DH 79RC32T355-133DH

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005578-79RC32T355-1 33DH Mounting: SMD (SMT) Frequency: 133 MHz Operating Supply Voltage: 2.5 V Number of Pins: 208 Categories: OEM Parts(0-9) Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 2.375 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005578-79RC32T355-1 33DH Mounting: SMD (SMT) Frequency: 133 MHz Operating Supply Voltage: 2.5 V Number of Pins: 208 Categories: OEM Parts(0-9) Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 2.375 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 79RC32T355-133DH - 1005578-79RC32T355-133DH - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 79RC32T355-133DH
1005578-79RC32T355-133DH
OEM Parts - OEM Parts (0 - 9) - 79RC32T355-133DH 1005578-79RC32T355-133DH
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005578-79RC32T355-1 33DH Mounting: SMD (SMT) Frequency: 133 MHz Operating Supply Voltage: 2.5 V Number of Pins: 208 Categories: OEM Parts(0-9) Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 2.375 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005578-79RC32T355-133DH
Mounting: SMD (SMT)
Frequency: 133 MHz
Operating Supply Voltage: 2.5 V
Number of Pins: 208
Categories: OEM Parts(0-9)
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.625 V
Min Supply Voltage: 2.375 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1005578-79RC32T355-133DH
Product Name OEM Parts - OEM Parts (0 - 9) - 79RC32T355-133DH
Unlock Full Specs
to access all available technical data

Similar Products