Renesas Electronics Corporation 200MHZ Embedded Microprocessor MPU 79RC32K438-200BBG

Description
IC MPU INTERPRISE 200MHZ 416BGA Product overview: 79RC32K438-200BBG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-200BB G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU INTERPRISE 200MHZ 416BGA Product overview: 79RC32K438-200BBG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-200BB G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHZ Embedded Microprocessor MPU - 694-79RC32K438-200BBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Embedded Microprocessor MPU
694-79RC32K438-200BBG
200MHZ Embedded Microprocessor MPU 694-79RC32K438-200BBG
IC MPU INTERPRISE 200MHZ 416BGA Product overview: 79RC32K438-200BBG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-200BB G can be used for catalog matching and distributor lookup.

IC MPU INTERPRISE 200MHZ 416BGA Product overview: 79RC32K438-200BBG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-200BBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - 79RC32K438-200BBG - 858267-79RC32K438-200BBG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RC32K438-200BBG
858267-79RC32K438-200BBG
Embedded - Embedded - Microprocessors - 79RC32K438-200BBG 858267-79RC32K438-200BBG
Manufacturer: Renesas Electronics America Win Source Part Number: 858267-79RC32K438-20 0BBG Series: Interprise™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 200MHz 416-PBGA (27x27) Core Processor: MIPS32 Speed: 200MHz Package: Tray Package: 416-BGA Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 416-PBGA (27x27) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: IDT79RC32K438-200BBG , IDT79RC32K438-200BBG -ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858267-79RC32K438-200BBG
Series: Interprise™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 200MHz 416-PBGA (27x27)
Core Processor: MIPS32
Speed: 200MHz
Package: Tray
Package: 416-BGA
Part Status: Obsolete
Family Name: 79RC32
Categories: Integrated Circuits (ICs)
Case / Package: 416-PBGA (27x27)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: IDT79RC32K438-200BBG, IDT79RC32K438-200BBG-ND

Buy Now Datasheet
Microprocessors - 79RC32K438-200BBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
79RC32K438-200BBG
Microprocessors 79RC32K438-200BBG
MIPS32 Microprocessor IC Interprise™ 1 Core, 32-Bit 200MHz 416-PBGA (27x27)

MIPS32 Microprocessor IC Interprise™ 1 Core, 32-Bit 200MHz 416-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - 79RC32K438-200BBG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
79RC32K438-200BBG
Embedded - Microprocessors 79RC32K438-200BBG
IC MPU INTERPRISE 200MHZ 416BGA

IC MPU INTERPRISE 200MHZ 416BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-79RC32K438-200BBG 858267-79RC32K438-200BBG 79RC32K438-200BBG 79RC32K438-200BBG
Product Name 200MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - 79RC32K438-200BBG Microprocessors Embedded - Microprocessors
Microprocessor Family 79RC32 MIPS32 MIPS; MIPS32
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Microprocessors - 25PPC405GP-3BD266A - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
Microprocessors - 150-SAMA7D65D5MT-V/4UB-SL3TR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details