Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - 7705202EA 7705202EA

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987741-7705202EA Length: 21.34 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Operating Supply Voltage: 15 V Height: 3.56 mm Resistance: 1.5 kΩ Number of Channels: 1 Number of Pins: 16 Width: 7.87 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 470 mW Turn-On Delay Time: 500 ns Max Supply Current: 12 mA Turn-Off Delay Time: 1 µs Dual Supply Voltage: 15 V Supply Type: Dual
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987741-7705202EA Length: 21.34 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Operating Supply Voltage: 15 V Height: 3.56 mm Resistance: 1.5 kΩ Number of Channels: 1 Number of Pins: 16 Width: 7.87 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 470 mW Turn-On Delay Time: 500 ns Max Supply Current: 12 mA Turn-Off Delay Time: 1 µs Dual Supply Voltage: 15 V Supply Type: Dual
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7705202EA - 987741-7705202EA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7705202EA
987741-7705202EA
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7705202EA 987741-7705202EA
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987741-7705202EA Length: 21.34 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Operating Supply Voltage: 15 V Height: 3.56 mm Resistance: 1.5 kΩ Number of Channels: 1 Number of Pins: 16 Width: 7.87 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 470 mW Turn-On Delay Time: 500 ns Max Supply Current: 12 mA Turn-Off Delay Time: 1 µs Dual Supply Voltage: 15 V Supply Type: Dual

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987741-7705202EA
Length: 21.34 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
Height: 3.56 mm
Resistance: 1.5 kΩ
Number of Channels: 1
Number of Pins: 16
Width: 7.87 mm
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 470 mW
Turn-On Delay Time: 500 ns
Max Supply Current: 12 mA
Turn-Off Delay Time: 1 µs
Dual Supply Voltage: 15 V
Supply Type: Dual

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 987741-7705202EA
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 7705202EA
Supply Voltage 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC237DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN54LS298 Quadruple 2-Input Multiplexers With Storage - 7601901FA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details