Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - 77052022A 77052022A

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213370-77052022A Length: 9.09 mm Contact Plating: Lead, Tin Operating Supply Voltage: 15 V Height: 2.54 mm Resistance: 1.5 kΩ Number of Channels: 1 Number of Pins: 20 Width: 9.09 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 500 ns Max Operating Temperature: 125 °C Max Supply Current: 12 mA Turn-Off Delay Time: 1 µs Dual Supply Voltage: 15 V Supply Type: Dual
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213370-77052022A Length: 9.09 mm Contact Plating: Lead, Tin Operating Supply Voltage: 15 V Height: 2.54 mm Resistance: 1.5 kΩ Number of Channels: 1 Number of Pins: 20 Width: 9.09 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 500 ns Max Operating Temperature: 125 °C Max Supply Current: 12 mA Turn-Off Delay Time: 1 µs Dual Supply Voltage: 15 V Supply Type: Dual
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 77052022A - 1213370-77052022A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 77052022A
1213370-77052022A
Logic - Logic - Signal Switches, Multiplexers, Decoders - 77052022A 1213370-77052022A
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213370-77052022A Length: 9.09 mm Contact Plating: Lead, Tin Operating Supply Voltage: 15 V Height: 2.54 mm Resistance: 1.5 kΩ Number of Channels: 1 Number of Pins: 20 Width: 9.09 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 500 ns Max Operating Temperature: 125 °C Max Supply Current: 12 mA Turn-Off Delay Time: 1 µs Dual Supply Voltage: 15 V Supply Type: Dual

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213370-77052022A
Length: 9.09 mm
Contact Plating: Lead, Tin
Operating Supply Voltage: 15 V
Height: 2.54 mm
Resistance: 1.5 kΩ
Number of Channels: 1
Number of Pins: 20
Width: 9.09 mm
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CLCC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 500 ns
Max Operating Temperature: 125 °C
Max Supply Current: 12 mA
Turn-Off Delay Time: 1 µs
Dual Supply Voltage: 15 V
Supply Type: Dual

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1213370-77052022A
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 77052022A
Supply Voltage 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC238D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3125PWRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers