RENESAS ELECTRONICS CORPORATION
7703702EA -- INTEGRATED CIRCUITS (ICS) - LOGIC - COMPARATORS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Comparators
7703702EA
Description
CMOS LOGIC IC
-
Shenzhen Shengyu Electronics Technology Limited
Description
CMOS LOGIC IC
Suppliers
Integrated Circuits (ICs) - Logic - Comparators
7703702EA
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Comparators |
|
Product Number
|
7703702EA |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Comparators |
|
Supply Voltage
|
1.8V; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Magnitude
Supply Voltage
Other; +7
Features
ESD Protection
View Details
4 suppliers
Supply Voltage
Other
Package Type
Other; 20 mA
Operating Current
0.4000 to 4 mA
View Details
Type
Identity
Package Type
DIP; Other; CDIP16
Logic Family
TTL
View Details