Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators 768-40-102

Description
Win Source Part Number: 1340976-768-40-102 Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-HC73 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 40 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 768-40
Request a Quote Datasheet
Description
Win Source Part Number: 1340976-768-40-102 Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-HC73 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 40 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 768-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1340976-768-40-102 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1340976-768-40-102
Crystals, Oscillators, Resonators - Oscillators 1340976-768-40-102
Win Source Part Number: 1340976-768-40-102 Category: Crystals, Oscillators, Resonators - Oscillators Series: XPRESSO™ FXO-HC73 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Frequency: 40 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 768-40

Win Source Part Number: 1340976-768-40-102
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FXO-HC73
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 40 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 35mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 768-40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1340976-768-40-102
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1566AC-JV-XXE-32.768ECT-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 3 ppm
View Details