Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 74SSTVN16859PAG8 74SSTVN16859PAG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040654-74SSTVN16859 PAG8 Packaging: Tape and Reel Length: 17 mm Mounting: SMD (SMT) Frequency: 220 MHz Polarity: Non-Inverting Number of Inputs: 13 Operating Supply Voltage: 2.5 V Number of Elements: 1 Thickness: 1 mm Number of Bits: 13 Number of Pins: 64 High Level Output Current: -16 mA Number of Outputs: 26 Low Level Output Current: 16 mA Propagation Delay: 2.7 ns Width: 6.1 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V Logic Function: Buffer Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040654-74SSTVN16859 PAG8 Packaging: Tape and Reel Length: 17 mm Mounting: SMD (SMT) Frequency: 220 MHz Polarity: Non-Inverting Number of Inputs: 13 Operating Supply Voltage: 2.5 V Number of Elements: 1 Thickness: 1 mm Number of Bits: 13 Number of Pins: 64 High Level Output Current: -16 mA Number of Outputs: 26 Low Level Output Current: 16 mA Propagation Delay: 2.7 ns Width: 6.1 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V Logic Function: Buffer Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74SSTVN16859PAG8 - 1040654-74SSTVN16859PAG8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74SSTVN16859PAG8
1040654-74SSTVN16859PAG8
OEM Parts - OEM Parts (0 - 9) - 74SSTVN16859PAG8 1040654-74SSTVN16859PAG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040654-74SSTVN16859 PAG8 Packaging: Tape and Reel Length: 17 mm Mounting: SMD (SMT) Frequency: 220 MHz Polarity: Non-Inverting Number of Inputs: 13 Operating Supply Voltage: 2.5 V Number of Elements: 1 Thickness: 1 mm Number of Bits: 13 Number of Pins: 64 High Level Output Current: -16 mA Number of Outputs: 26 Low Level Output Current: 16 mA Propagation Delay: 2.7 ns Width: 6.1 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V Logic Function: Buffer Clock Edge Trigger Type: Positive Edge

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040654-74SSTVN16859PAG8
Packaging: Tape and Reel
Length: 17 mm
Mounting: SMD (SMT)
Frequency: 220 MHz
Polarity: Non-Inverting
Number of Inputs: 13
Operating Supply Voltage: 2.5 V
Number of Elements: 1
Thickness: 1 mm
Number of Bits: 13
Number of Pins: 64
High Level Output Current: -16 mA
Number of Outputs: 26
Low Level Output Current: 16 mA
Propagation Delay: 2.7 ns
Width: 6.1 mm
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V
Logic Function: Buffer
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1040654-74SSTVN16859PAG8
Product Name OEM Parts - OEM Parts (0 - 9) - 74SSTVN16859PAG8
Supply Voltage 2.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74165DC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC16T245DGG,112 - 765262-74AVC16T245DGG,112 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54164/BDA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
5 suppliers