Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979064-74SSTVN16859N
Length: 8 mm
Thickness: 850 µm
Number of Pins: 56
Width: 8 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979064-74SSTVN16859NLG |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74SSTVN16859NLG |