Renesas Electronics Corporation Logic - Specialty Logic 74SSTV16859NLG8

Description
IC BUFFER 13-26BIT SSTL 56VFQFPN
Description
IC BUFFER 13-26BIT SSTL 56VFQFPN
Datasheet
Datasheet Summary
Powered by GS/AI

The 74SSTV16859NLG8 is a 13-bit to 26-bit registered buffer designed for operation within a voltage range of 2.3V to 2.7V. It features SSTL_2 Class II compatible data inputs and outputs, making it suitable for DDR registered applications. The device includes a differential clock input and an asynchronous reset control that is compatible with LVCMOS levels, ensuring predictable operation during power-up. The buffer's latch-up performance exceeds 100mA, and it offers robust ESD protection greater than 2000V per MIL-STD-883. It is available in both 56-pin VFQFPN and 64-pin TSSOP packages, making it versatile for various design requirements. The operational temperature range is specified from -40°C to +85°C, which is suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The 74SSTV16859NLG8 is a 13-bit to 26-bit registered buffer designed for operation within a voltage range of 2.3V to 2.7V. It features SSTL_2 Class II compatible data inputs and outputs, making it suitable for DDR registered applications. The device includes a differential clock input and an asynchronous reset control that is compatible with LVCMOS levels, ensuring predictable operation during power-up. The buffer's latch-up performance exceeds 100mA, and it offers robust ESD protection greater than 2000V per MIL-STD-883. It is available in both 56-pin VFQFPN and 64-pin TSSOP packages, making it versatile for various design requirements. The operational temperature range is specified from -40°C to +85°C, which is suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Specialty Logic - 74SSTV16859NLG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Specialty Logic
74SSTV16859NLG8
Logic - Specialty Logic 74SSTV16859NLG8
IC BUFFER 13-26BIT SSTL 56VFQFPN

IC BUFFER 13-26BIT SSTL 56VFQFPN

Supplier's Site Datasheet
Specialty Logic - 74SSTV16859NLG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
74SSTV16859NLG8
Specialty Logic 74SSTV16859NLG8
Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8)

Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products
Product Number 74SSTV16859NLG8 74SSTV16859NLG8
Product Name Logic - Specialty Logic Specialty Logic
Unlock Full Specs
to access all available technical data

Similar Products