Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 74SSTU32864DBFG 74SSTU32864DBFG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142666-74SSTU32864D BFG Length: 13.5 mm Frequency: 340 MHz Polarity: Non-Inverting Number of Inputs: 25 Operating Supply Voltage: 1.8 V Number of Elements: 1 Thickness: 1.4 mm Number of Bits: 25 Number of Pins: 96 High Level Output Current: -8 mA Number of Outputs: 25 Low Level Output Current: 8 mA Propagation Delay: 2.35 ns Width: 5.5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Logic Function: Buffer Max Operating Temperature: 70 °C Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142666-74SSTU32864D BFG Length: 13.5 mm Frequency: 340 MHz Polarity: Non-Inverting Number of Inputs: 25 Operating Supply Voltage: 1.8 V Number of Elements: 1 Thickness: 1.4 mm Number of Bits: 25 Number of Pins: 96 High Level Output Current: -8 mA Number of Outputs: 25 Low Level Output Current: 8 mA Propagation Delay: 2.35 ns Width: 5.5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Logic Function: Buffer Max Operating Temperature: 70 °C Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 74SSTU32864DBFG - 1142666-74SSTU32864DBFG - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 74SSTU32864DBFG
1142666-74SSTU32864DBFG
Custom Parts - Custom Parts (0 - A) - 74SSTU32864DBFG 1142666-74SSTU32864DBFG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142666-74SSTU32864D BFG Length: 13.5 mm Frequency: 340 MHz Polarity: Non-Inverting Number of Inputs: 25 Operating Supply Voltage: 1.8 V Number of Elements: 1 Thickness: 1.4 mm Number of Bits: 25 Number of Pins: 96 High Level Output Current: -8 mA Number of Outputs: 25 Low Level Output Current: 8 mA Propagation Delay: 2.35 ns Width: 5.5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Logic Function: Buffer Max Operating Temperature: 70 °C Clock Edge Trigger Type: Positive Edge

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142666-74SSTU32864DBFG
Length: 13.5 mm
Frequency: 340 MHz
Polarity: Non-Inverting
Number of Inputs: 25
Operating Supply Voltage: 1.8 V
Number of Elements: 1
Thickness: 1.4 mm
Number of Bits: 25
Number of Pins: 96
High Level Output Current: -8 mA
Number of Outputs: 25
Low Level Output Current: 8 mA
Propagation Delay: 2.35 ns
Width: 5.5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Logic Function: Buffer
Max Operating Temperature: 70 °C
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1142666-74SSTU32864DBFG
Product Name Custom Parts - Custom Parts (0 - A) - 74SSTU32864DBFG
Unlock Full Specs
to access all available technical data