The 74SSTU32864CBFG8 is a 25-bit 1:1 and 14-bit 1:2 configurable registered buffer designed for operation within a voltage range of 1.7V to 1.9V. It features SSTL_18 compatible clock and data inputs, along with LVCMOS compatible control inputs. The device supports a maximum operating frequency of 340MHz and is housed in a 96-pin LFBGA package. This buffer is optimized for DDR2-400/533 registered DIMM applications and can be configured for different pinout configurations using the C0 and C1 inputs. It includes low-power standby operation and asynchronous reset functionality, ensuring defined outputs during power-up. The device also features ESD protection exceeding 2000V and latch-up performance that exceeds 100mA, making it suitable for robust applications. The SSTU32864G variant includes additional control pins for output slew rate control, enhancing signal integrity.
1:1, 1:2 Configurable Registered Buffer IC 96-CABGA (13.5x5.5)
IC BUFFER 1:1/1:2 96-LFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 74SSTU32864CBFG8 | 74SSTU32864CBFG8 |
| Product Name | Specialty Logic | Logic - Specialty Logic |