TRANSCEIVER, 16BIT, 3-STATE O/P, TSSOP48; Logic Family / Base Number:74LVCHR162245
; Logic Device Type:Transceiver; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVCHR;RoHS Compliant: Yes
TRANSCEIVER, 16BIT, 3-STATE O/P, TSSOP48; Logic Family / Base Number:74LVCHR162245; Logic Device Type:Transceiver; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVCHR;RoHS Compliant: Yes