Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVCH16646APAG

Description
Win Source Part Number: 1040608-74LVCH16646A PAG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Package: Tube Standard Package: 34 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): 74ALVCH16245PAG8; MC74LCX16245DTR2; M74LCX16245DTR2G; 74LVC16245APAG8; MC74LCX16245DTG; 74FCT162245CTPAG8; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74LVCH16646APAG-N D,IDT74LVCH16646APAG Base Product Number: 74LVCH16646 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040608-74LVCH16646A PAG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Package: Tube Standard Package: 34 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): 74ALVCH16245PAG8; MC74LCX16245DTR2; M74LCX16245DTR2G; 74LVC16245APAG8; MC74LCX16245DTG; 74FCT162245CTPAG8; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74LVCH16646APAG-N D,IDT74LVCH16646APAG Base Product Number: 74LVCH16646 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1040608-74LVCH16646APAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1040608-74LVCH16646APAG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1040608-74LVCH16646APAG
Win Source Part Number: 1040608-74LVCH16646A PAG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Package: Tube Standard Package: 34 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): 74ALVCH16245PAG8; MC74LCX16245DTR2; M74LCX16245DTR2G; 74LVC16245APAG8; MC74LCX16245DTG; 74FCT162245CTPAG8; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74LVCH16646APAG-N D,IDT74LVCH16646APAG Base Product Number: 74LVCH16646 Product Status: Obsolete

Win Source Part Number: 1040608-74LVCH16646APAG
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCH
Package: Tube
Standard Package: 34
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): 74ALVCH16245PAG8; MC74LCX16245DTR2; M74LCX16245DTR2G; 74LVC16245APAG8; MC74LCX16245DTG; 74FCT162245CTPAG8;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74LVCH16646APAG-ND,IDT74LVCH16646APAG
Base Product Number: 74LVCH16646
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVCH16646APAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVCH16646APAG
Buffers, Drivers, Receivers, Transceivers 74LVCH16646APAG
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1040608-74LVCH16646APAG 74LVCH16646APAG
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details