The IDT74LVCH16374A is a 3.3V CMOS 16-bit edge-triggered D-type flip-flop with 3-state outputs, 5V tolerant I/O, and bus-hold functionality, designed for data synchronization in mixed-voltage systems. It is available in SSOP and TSSOP packages, with a ±24mA output drive capability and support for hot insertion. The device operates over an industrial temperature range and consumes 0.4μW typical static power. All pins support 5V tolerance and the bus-hold feature eliminates the need for external pull-up or pull-down resistors.
IC FF D-TYPE DUAL 8BIT 48TSSOP Product overview: 74LVCH16374APAG8 from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 8BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Dual, 8BIT, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74LVCH16374APAG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 706-74LVCH16374APAG8 |
| Product Name | 8-bit Dual 8BIT Logic IC |
| Supply Voltage | 2.7V ~ 3.6V |